Wakefield Thermal, Inc. Heat Sinks 658-45ABT3

Description
Heat Sink BGA Aluminum 3.0W @ 50°C Top Mount
Request a Quote Datasheet
Description
Heat Sink BGA Aluminum 3.0W @ 50°C Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1097-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1097-ND
Heat Sinks 345-1097-ND
Heat Sink BGA Aluminum 3.0W @ 50°C Top Mount

Heat Sink BGA Aluminum 3.0W @ 50°C Top Mount

Buy Now Datasheet
Downers Grove, IL, United States
Board Level Heat Sink
658-45ABT3
Board Level Heat Sink 658-45ABT3
Penguin™ Coolers: Omnidirectional Pin Fin Heat Sink for BGAs and PowerPC™

Penguin™ Coolers: Omnidirectional Pin Fin Heat Sink for BGAs and PowerPC™

Supplier's Site Datasheet
Heat Sink, Aluminium, 27.9Mm; Thermal Resistance Wakefield Thermal - 39C5908 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Aluminium, 27.9Mm; Thermal Resistance Wakefield Thermal
39C5908
Heat Sink, Aluminium, 27.9Mm; Thermal Resistance Wakefield Thermal 39C5908
HEAT SINK, ALUMINIUM, 27.9MM; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:27.9mm; External Height - Metric:11.43mm; External Length - Metric:28mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK, ALUMINIUM, 27.9MM; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:27.9mm; External Height - Metric:11.43mm; External Length - Metric:28mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 345-1097-ND 658-45ABT3 39C5908
Product Name Heat Sinks Board Level Heat Sink Heat Sink, Aluminium, 27.9Mm; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Weight 8.62 g (0.3040 oz)
Mounting Tape or adhesive compound Tape or adhesive compound
Thermal Resistance 6 °C / W 0.2000 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 7500863 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 49 mm (1.93 inch)
W 49 mm (1.93 inch)
H 15 mm (0.5906 inch)
View Details
Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers
Forged Heat Sinks - HBP Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 60 to 100 mm (2.36 to 3.94 inch)
W 60 to 100 mm (2.36 to 3.94 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details