Wakefield Thermal, Inc. Heat Sinks 658-25ABT4E

Description
Heat Sink BGA Aluminum 2.0W @ 40°C Top Mount
Request a Quote Datasheet
Description
Heat Sink BGA Aluminum 2.0W @ 40°C Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1103-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1103-ND
Heat Sinks 345-1103-ND
Heat Sink BGA Aluminum 2.0W @ 40°C Top Mount

Heat Sink BGA Aluminum 2.0W @ 40°C Top Mount

Buy Now Datasheet
Heat Sink, Aluminium, 27.9Mm; Thermal Resistance Wakefield Thermal - 08R0187 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Aluminium, 27.9Mm; Thermal Resistance Wakefield Thermal
08R0187
Heat Sink, Aluminium, 27.9Mm; Thermal Resistance Wakefield Thermal 08R0187
HEAT SINK, ALUMINIUM, 27.9MM; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:27.9mm; External Height - Metric:6.35mm; External Length - Metric:28mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK, ALUMINIUM, 27.9MM; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:27.9mm; External Height - Metric:6.35mm; External Length - Metric:28mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 345-1103-ND 08R0187
Product Name Heat Sinks Heat Sink, Aluminium, 27.9Mm; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Weight 5.9 g (0.2080 oz)
Mounting Tape or adhesive compound
Thermal Resistance 5 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details
Extruded Heat Sink Series -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 10 to 58 mm (0.3937 to 2.26 inch)
W 19 to 225 mm (0.7480 to 8.86 inch)
View Details
Heatsinks - 2342508 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 50 mm (1.97 inch)
W 88 mm (3.46 inch)
H 25 mm (0.9843 inch)
View Details