Heat Sink BGA Aluminum 2.0W @ 40°C Top Mount
HEAT SINK; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:27.9mm; External Height - Metric:6.4mm; External Length - Metric:28mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Heat Sinks | Heat Sinks |
| Product Number | 345-1096-ND | 08C3431 |
| Product Name | Heat Sinks | Heat Sink; Thermal Resistance Wakefield Thermal |
| Device | Passive Heat Sink | |
| Weight | 5.9 g (0.2080 oz) | |
| Mounting | Tape or adhesive compound | |
| Thermal Resistance | 5 °C / W |