High-Performance Heat Sinks for Vertical Board Mounting
Heat Sink TO-218, TO-220, TO-247 Aluminum 6.0W @ 25°C Board Level, Vertical
HEAT SINK; Thermal Resistance:4.17°C/W;
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Heat Sinks | Heat Sinks | Heat Sinks |
| Product Number | 657-25ABPE | 657-25ABPE-ND | 42M0663 |
| Product Name | Board Level Heat Sink | Heat Sinks | Heat Sink; Thermal Resistance Wakefield Thermal |
| H | 63.5 mm (2.5 inch) | 63.5 mm (2.5 inch) | |
| Mounting | PCB | Holes; Socket | |
| Thermal Resistance | 2.7 °C / W | 2.7 °C / W | 4.17 °C / W |
| Device | Passive Heat Sink |