Wakefield Thermal, Inc. Heat Sink; Thermal Resistance Wakefield Thermal 657-20ABPE

Description
HEAT SINK; Thermal Resistance:5.33°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:41.9mm; External Height - Metric:50.8mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:5.33°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:41.9mm; External Height - Metric:50.8mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Wakefield Thermal - 42M0662 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
42M0662
Heat Sink; Thermal Resistance Wakefield Thermal 42M0662
HEAT SINK; Thermal Resistance:5.33°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:41.9mm; External Height - Metric:50.8mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:5.33°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:41.9mm; External Height - Metric:50.8mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 42M0662
Product Name Heat Sink; Thermal Resistance Wakefield Thermal
L 25 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers
Heatsinks - 9033150 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 100 mm (3.94 inch)
W 150 mm (5.91 inch)
H 25 mm (0.9843 inch)
View Details
Forged Heat Sinks - LF Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 40 mm (0.7480 to 1.57 inch)
W 19 to 40 mm (0.7480 to 1.57 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details