Heat Sink TO-218, TO-220, TO-247 Aluminum 6.0W @ 38°C Board Level, Vertical
High-Performance Notched Heat Sinks for Vertical Board Mounting
HEAT SINK; Thermal Resistance:6.33°C/W;
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Heat Sinks | Heat Sinks | Heat Sinks |
| Product Number | 345-1220-ND | 657-15ABPE | 06M4224 |
| Product Name | Heat Sinks | Board Level Heat Sink | Heat Sink; Thermal Resistance Wakefield Thermal |
| Device | Passive Heat Sink | ||
| Mounting | Holes; Socket | PCB | |
| Thermal Resistance | 6.3 °C / W | 3.3 °C / W | 6.33 °C / W |
| Material | Aluminum |