Wakefield Thermal, Inc. Heat Sinks 641K

Description
Heat Sink TO-3 Aluminum 15.0W @ 36°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-3 Aluminum 15.0W @ 36°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1053-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1053-ND
Heat Sinks 345-1053-ND
Heat Sink TO-3 Aluminum 15.0W @ 36°C Board Level

Heat Sink TO-3 Aluminum 15.0W @ 36°C Board Level

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 58F540 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
58F540
Heat Sink; Thermal Resistance Wakefield Thermal 58F540
HEAT SINK; Thermal Resistance:2.4°C/W; Packages Cooled:TO-3; External Width - Metric:104.8mm; External Height - Metric:25.4mm; External Length - Metric:76.2mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:2.4°C/W; Packages Cooled:TO-3; External Width - Metric:104.8mm; External Height - Metric:25.4mm; External Length - Metric:76.2mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 345-1053-ND 58F540
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Socket
Thermal Resistance 2.4 °C / W 2.4 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Die Casting Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Custom Computer Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
Heatsinks - 9033157 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 200 mm (7.87 inch)
W 150 mm (5.91 inch)
H 25 mm (0.9843 inch)
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details