Wakefield Thermal, Inc. Board Level Heat Sink 634-15ABPE

Description
These slim profile unidirectional fin heat sinks offer users two assembly alternatives for vertically mounting TO-220 and TO-218 components. Models are available with or without Wave-Solderable pins on 0.40 in (10.2) centers, making them ideal for a variety of applications where quick assembly is needed and space is at a premium.
Request a Quote Datasheet
Description
These slim profile unidirectional fin heat sinks offer users two assembly alternatives for vertically mounting TO-220 and TO-218 components. Models are available with or without Wave-Solderable pins on 0.40 in (10.2) centers, making them ideal for a variety of applications where quick assembly is needed and space is at a premium.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Board Level Heat Sink
634-15ABPE
Board Level Heat Sink 634-15ABPE
These slim profile unidirectional fin heat sinks offer users two assembly alternatives for vertically mounting TO-220 and TO-218 components. Models are available with or without Wave-Solderable pins on 0.40 in (10.2) centers, making them ideal for a variety of applications where quick assembly is needed and space is at a premium.

These slim profile unidirectional fin heat sinks offer users two assembly alternatives for vertically mounting TO-220 and TO-218 components. Models are available with or without Wave-Solderable pins on 0.40 in (10.2) centers, making them ideal for a variety of applications where quick assembly is needed and space is at a premium.

Supplier's Site Datasheet
Heat Sinks - 345-1129-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1129-ND
Heat Sinks 345-1129-ND
Heat Sink TO-220 Aluminum 3.0W @ 50°C Board Level, Vertical

Heat Sink TO-220 Aluminum 3.0W @ 50°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 08R0114 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
08R0114
Heat Sink; Thermal Resistance Wakefield Thermal 08R0114
HEAT SINK; Thermal Resistance:-; Packages Cooled:TO-218, TO-220; External Width - Metric:16.26mm; External Height - Metric:38.1mm; External Length - Metric:16.26mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:-; Packages Cooled:TO-218, TO-220; External Width - Metric:16.26mm; External Height - Metric:38.1mm; External Length - Metric:16.26mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 634-15ABPE 345-1129-ND 08R0114
Product Name Board Level Heat Sink Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
H 38.1 mm (1.5 inch) 38.1 mm (1.5 inch)
Mounting PCB Holes; Socket
Device Passive Heat Sink
Weight 11.34 g (0.4000 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Forged Heat Sinks - HBP Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 60 to 100 mm (2.36 to 3.94 inch)
W 60 to 100 mm (2.36 to 3.94 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-022-28023 - TPS Elektronik GmbH
Specs
W 223 mm (8.78 inch)
H 37.3 mm (1.47 inch)
Material Stainless steel tube
View Details