Wakefield Thermal, Inc. Heat Sinks 628-65AB

Description
Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum 3.0W @ 20°C Top Mount
Request a Quote Datasheet
Description
Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum 3.0W @ 20°C Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1062-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1062-ND
Heat Sinks 345-1062-ND
Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum 3.0W @ 20°C Top Mount

Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum 3.0W @ 20°C Top Mount

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 95F3502 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
95F3502
Heat Sink; Thermal Resistance Wakefield Thermal 95F3502
HEAT SINK; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:43.2mm; External Height - Metric:16.51mm; External Length - Metric:44.5mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:43.2mm; External Height - Metric:16.51mm; External Length - Metric:44.5mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 345-1062-ND 95F3502
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Tape or adhesive compound
Thermal Resistance 2 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details
Forged Heat Sinks - WPR Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 to 70 mm (1.57 to 2.76 inch)
W 40 to 70 mm (1.57 to 2.76 inch)
H 10 to 25 mm (0.3937 to 0.9843 inch)
View Details
Heatsinks - 9033084 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 200 mm (7.87 inch)
W 100 mm (3.94 inch)
H 15 mm (0.5906 inch)
View Details