Wakefield Thermal, Inc. Heat Sinks 628-35AB

Description
Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum 3.0W @ 50°C Top Mount
Request a Quote Datasheet
Description
Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum 3.0W @ 50°C Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 628-35AB-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
628-35AB-ND
Heat Sinks 628-35AB-ND
Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum 3.0W @ 50°C Top Mount

Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum 3.0W @ 50°C Top Mount

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 73H5094 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
73H5094
Heat Sink; Thermal Resistance Wakefield Thermal 73H5094
HEAT SINK; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:44.5mm; External Height - Metric:6.4mm; External Length - Metric:43mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:44.5mm; External Height - Metric:6.4mm; External Length - Metric:43mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 628-35AB-ND 73H5094
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Tape or adhesive compound
Thermal Resistance 10 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details
High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-019-28022 - TPS Elektronik GmbH
Specs
W 132 mm (5.21 inch)
H 34 mm (1.34 inch)
Material Stainless steel tube
View Details