Wakefield Thermal, Inc. Heat Sink; Thermal Resistance Wakefield Thermal 628-20AB

Description
HEAT SINK; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:44.5mm; External Height - Metric:5.11mm; External Length - Metric:43mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:44.5mm; External Height - Metric:5.11mm; External Length - Metric:43mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Wakefield Thermal - 92F4638 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
92F4638
Heat Sink; Thermal Resistance Wakefield Thermal 92F4638
HEAT SINK; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:44.5mm; External Height - Metric:5.11mm; External Length - Metric:43mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:44.5mm; External Height - Metric:5.11mm; External Length - Metric:43mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 92F4638
Product Name Heat Sink; Thermal Resistance Wakefield Thermal
L 43 mm (1.69 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Skived-Fin Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-008-28005 - TPS Elektronik GmbH
Specs
W 50 mm (1.97 inch)
H 29.2 mm (1.15 inch)
Material Aluminum; AL6063-T5
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details