Wakefield Thermal, Inc. Heat Sink; Thermal Resistance Wakefield Thermal 6274

Description
HEAT SINK; Thermal Resistance:-; Packages Cooled:-; External Width - Metric:176.8mm; External Height - Metric:70.9mm; External Length - Metric:-; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:-; Packages Cooled:-; External Width - Metric:176.8mm; External Height - Metric:70.9mm; External Length - Metric:-; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Wakefield Thermal - 97F964 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
97F964
Heat Sink; Thermal Resistance Wakefield Thermal 97F964
HEAT SINK; Thermal Resistance:-; Packages Cooled:-; External Width - Metric:176.8mm; External Height - Metric:70.9mm; External Length - Metric:-; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:-; Packages Cooled:-; External Width - Metric:176.8mm; External Height - Metric:70.9mm; External Length - Metric:-; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 97F964
Product Name Heat Sink; Thermal Resistance Wakefield Thermal
W 177 mm (6.96 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Pipe Die-cast Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details
Heatsinks - 400062 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 250 mm (9.84 inch)
W 240 mm (9.45 inch)
H 46 mm (1.81 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details