Wakefield Thermal, Inc. Board Level Heat Sink 624-45AB

Description
The 624 Series is an omnidirectional pin fin heat sink for both natural and forced-convection applications. Applications include network routers and switches, high-resolution printers, digital cameras, consumer video games, digital video disks (DVD) and global positioning systems (GPS).
Request a Quote Datasheet
Description
The 624 Series is an omnidirectional pin fin heat sink for both natural and forced-convection applications. Applications include network routers and switches, high-resolution printers, digital cameras, consumer video games, digital video disks (DVD) and global positioning systems (GPS).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Board Level Heat Sink
624-45AB
Board Level Heat Sink 624-45AB
The 624 Series is an omnidirectional pin fin heat sink for both natural and forced-convection applications. Applications include network routers and switches, high-resolution printers, digital cameras, consumer video games, digital video disks (DVD) and global positioning systems (GPS).

The 624 Series is an omnidirectional pin fin heat sink for both natural and forced-convection applications. Applications include network routers and switches, high-resolution printers, digital cameras, consumer video games, digital video disks (DVD) and global positioning systems (GPS).

Supplier's Site Datasheet
Heat Sinks - 624-45AB-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
624-45AB-ND
Heat Sinks 624-45AB-ND
Heat Sink BGA Aluminum Top Mount

Heat Sink BGA Aluminum Top Mount

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 08C3370 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
08C3370
Heat Sink; Thermal Resistance Wakefield Thermal 08C3370
HEAT SINK; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:21mm; External Height - Metric:11.4mm; External Length - Metric:21mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:-; Packages Cooled:BGA; External Width - Metric:21mm; External Height - Metric:11.4mm; External Length - Metric:21mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 624-45AB 624-45AB-ND 08C3370
Product Name Board Level Heat Sink Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
H 11.43 mm (0.4500 inch) 11.4 mm (0.4488 inch)
Mounting Tape or adhesive compound Tape or adhesive compound
Device Passive Heat Sink
Thermal Resistance 15 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

Forged Heat Sinks - WS Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 50 to 60 mm (1.97 to 2.36 inch)
W 50 to 60 mm (1.97 to 2.36 inch)
H 15 to 25 mm (0.5906 to 0.9843 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-015-28014 - TPS Elektronik GmbH
Specs
W 240 mm (9.45 inch)
H 73 mm (2.87 inch)
Material Aluminum; AL6063-T5
View Details