Wakefield Thermal, Inc. Heat Sinks 601K

Description
Heat Sink TO-66 Aluminum 5.0W @ 50°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-66 Aluminum 5.0W @ 50°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 601K-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
601K-ND
Heat Sinks 601K-ND
Heat Sink TO-66 Aluminum 5.0W @ 50°C Board Level

Heat Sink TO-66 Aluminum 5.0W @ 50°C Board Level

Buy Now Datasheet
Downers Grove, IL, United States
Board Level Heat Sink
601K
Board Level Heat Sink 601K
Use these low-height heat sinks on printed circuit board applications for TO-66 power semiconductors and DO-4 and DO-5 diodes, where close board-to-board spacing and efficient heat dissipation are required. The 601 and 603 Series may also be attached to enclosure panels or brackets using isolation hardware where necessary.

Use these low-height heat sinks on printed circuit board applications for TO-66 power semiconductors and DO-4 and DO-5 diodes, where close board-to-board spacing and efficient heat dissipation are required. The 601 and 603 Series may also be attached to enclosure panels or brackets using isolation hardware where necessary.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Heat Sinks Heat Sinks
Product Number 601K-ND 601K
Product Name Heat Sinks Board Level Heat Sink
Device Passive Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Integrated Vapor Chamber Heat Sinks -  - Rego Electronics Inc.
Specs
Device Vapor Cooler
L ? to 400 mm (? to 15.75 inch)
W ? to 400 mm (? to 15.75 inch)
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details