Wakefield Thermal, Inc. Heat Sink; Thermal Resistance Wakefield Thermal 528-24AB

Description
HEAT SINK; Thermal Resistance:12°C/W; Packages Cooled:Half Brick; External Width - Metric:61mm; External Height - Metric:6.1mm; External Length - Metric:58mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:12°C/W; Packages Cooled:Half Brick; External Width - Metric:61mm; External Height - Metric:6.1mm; External Length - Metric:58mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Wakefield Thermal - 91F3671 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
91F3671
Heat Sink; Thermal Resistance Wakefield Thermal 91F3671
HEAT SINK; Thermal Resistance:12°C/W; Packages Cooled:Half Brick; External Width - Metric:61mm; External Height - Metric:6.1mm; External Length - Metric:58mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:12°C/W; Packages Cooled:Half Brick; External Width - Metric:61mm; External Height - Metric:6.1mm; External Length - Metric:58mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 91F3671
Product Name Heat Sink; Thermal Resistance Wakefield Thermal
L 58 mm (2.28 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Passive Telecom Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Heat Sinks - 5-1542007-9 - TE Connectivity
Specs
W 50.8 mm (2 inch)
H 22.65 mm (0.8917 inch)
View Details
Relay Heatsinks - 9174866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Din rail
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details