Wakefield Thermal, Inc. Heat Sinks 527-24AB

Description
Heat Sink Half Brick DC/DC Converter Aluminum 5.0W @ 60°C Board Level
Request a Quote Datasheet
Description
Heat Sink Half Brick DC/DC Converter Aluminum 5.0W @ 60°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 527-24AB-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
527-24AB-ND
Heat Sinks 527-24AB-ND
Heat Sink Half Brick DC/DC Converter Aluminum 5.0W @ 60°C Board Level

Heat Sink Half Brick DC/DC Converter Aluminum 5.0W @ 60°C Board Level

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 91F3669 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
91F3669
Heat Sink; Thermal Resistance Wakefield Thermal 91F3669
Heat Sink; Thermal Resistance:12°C/W; Packages Cooled:Half Brick; External Width - Metric:57.9mm; External Height - Metric:6.1mm; External Length - Metric:61mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes

Heat Sink; Thermal Resistance:12°C/W; Packages Cooled:Half Brick; External Width - Metric:57.9mm; External Height - Metric:6.1mm; External Length - Metric:61mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 527-24AB-ND 91F3669
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 4.2 °C / W 12 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Custom Heatsink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Material Copper; Copper
View Details
HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
2 suppliers
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details
Integrated Vapor Chamber Heat Sinks -  - Rego Electronics Inc.
Specs
Device Vapor Cooler
L ? to 400 mm (? to 15.75 inch)
W ? to 400 mm (? to 15.75 inch)
View Details