High Fin Density Heat Sinks For Power Modules, IGBTs, Relays
Heat Sink Power Modules Aluminum Top Mount, Extrusion
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Heat Sinks | Heat Sinks |
| Product Number | 512-12M | 345-1211-ND |
| Product Name | Extruded Heat Sink | Heat Sinks |
| W | 183 mm (7.2 inch) | |
| H | 59.69 mm (2.35 inch) | |
| Thermal Resistance | 0.4500 °C / W | 0.4500 °C / W |