Wakefield Thermal, Inc. Heat Sinks 511-3M

Description
Heat Sink Power Modules Aluminum Top Mount
Request a Quote Datasheet
Description
Heat Sink Power Modules Aluminum Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1205-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1205-ND
Heat Sinks 345-1205-ND
Heat Sink Power Modules Aluminum Top Mount

Heat Sink Power Modules Aluminum Top Mount

Buy Now Datasheet
Extruded Heat Sink - 511-3M - Richardson RFPD
Downers Grove, IL, United States
Extruded Heat Sink
511-3M
Extruded Heat Sink 511-3M
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Heat Sinks Heat Sinks
Product Number 345-1205-ND 511-3M
Product Name Heat Sinks Extruded Heat Sink
Device Passive Heat Sink
Mounting Tape or adhesive compound
Thermal Resistance 0.9000 °C / W 0.9000 °C / W
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-020-28011 - TPS Elektronik GmbH
Specs
W 120 mm (4.72 inch)
H 44.6 mm (1.76 inch)
Material Aluminum; AL6063-T5
View Details
TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Skived Fin Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details