Wakefield Thermal, Inc. Heat Sinks 490-6K

Description
Heat Sink Stud Mounted Diode Aluminum 200.0W @ 60°C Board Level, Extrusion
Request a Quote Datasheet
Description
Heat Sink Stud Mounted Diode Aluminum 200.0W @ 60°C Board Level, Extrusion
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 490-6K-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
490-6K-ND
Heat Sinks 490-6K-ND
Heat Sink Stud Mounted Diode Aluminum 200.0W @ 60°C Board Level, Extrusion

Heat Sink Stud Mounted Diode Aluminum 200.0W @ 60°C Board Level, Extrusion

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 58F408 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
58F408
Heat Sink; Thermal Resistance Wakefield Thermal 58F408
HEAT SINK; Thermal Resistance:0.3°C/W; Packages Cooled:-; External Width - Metric:235mm; External Height - Metric:171.5mm; External Length - Metric:152mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:0.3°C/W; Packages Cooled:-; External Width - Metric:235mm; External Height - Metric:171.5mm; External Length - Metric:152mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 490-6K-ND 58F408
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Socket
Thermal Resistance 0.1300 °C / W 0.3000 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details
Copper Base Heat Sink -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details
Heatsinks - 6925100 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 100 mm (3.94 inch)
W 114 mm (4.5 inch)
H 114 mm (4.5 inch)
View Details