Wakefield Thermal, Inc. Heat Sinks 490-12K

Description
Heat Sink Stud Mounted Diode Aluminum 200.0W @ 45°C Board Level, Extrusion
Request a Quote Datasheet
Description
Heat Sink Stud Mounted Diode Aluminum 200.0W @ 45°C Board Level, Extrusion
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 490-12K-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
490-12K-ND
Heat Sinks 490-12K-ND
Heat Sink Stud Mounted Diode Aluminum 200.0W @ 45°C Board Level, Extrusion

Heat Sink Stud Mounted Diode Aluminum 200.0W @ 45°C Board Level, Extrusion

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 58F407 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
58F407
Heat Sink; Thermal Resistance Wakefield Thermal 58F407
HEAT SINK; Thermal Resistance:0.23°C/W; Packages Cooled:-; External Width - Metric:235mm; External Height - Metric:171.5mm; External Length - Metric:305mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:0.23°C/W; Packages Cooled:-; External Width - Metric:235mm; External Height - Metric:171.5mm; External Length - Metric:305mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 490-12K-ND 58F407
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Socket
Thermal Resistance 0.0900 °C / W 0.2300 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details
Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-rs-138-10-28019 - TPS Elektronik GmbH
Specs
W 138 mm (5.43 inch)
H 63 mm (2.48 inch)
Material Aluminum; AL6063-T5
View Details