Wakefield Thermal, Inc. Heat Sinks 401K

Description
Heat Sink TO-3, Stud Mount Aluminum 30.0W @ 80°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-3, Stud Mount Aluminum 30.0W @ 80°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1048-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1048-ND
Heat Sinks 345-1048-ND
Heat Sink TO-3, Stud Mount Aluminum 30.0W @ 80°C Board Level

Heat Sink TO-3, Stud Mount Aluminum 30.0W @ 80°C Board Level

Buy Now Datasheet
Extruded Heat Sink - 401K - Richardson RFPD
Downers Grove, IL, United States
Extruded Heat Sink
401K
Extruded Heat Sink 401K
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Heat Sink; Thermal Resistance Wakefield Thermal - 58F502 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
58F502
Heat Sink; Thermal Resistance Wakefield Thermal 58F502
HEAT SINK; Thermal Resistance:2.67°C/W; Packages Cooled:TO-3; External Width - Metric:120.7mm; External Height - Metric:31.8mm; External Length - Metric:38.1mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes

HEAT SINK; Thermal Resistance:2.67°C/W; Packages Cooled:TO-3; External Width - Metric:120.7mm; External Height - Metric:31.8mm; External Length - Metric:38.1mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 345-1048-ND 401K 58F502
Product Name Heat Sinks Extruded Heat Sink Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Weight 68.03 g (2.4 oz)
Mounting Socket
Thermal Resistance 3 °C / W 1.5 °C / W 2.67 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-017-28007 - TPS Elektronik GmbH
Specs
W 153 mm (6.02 inch)
H 55 mm (2.17 inch)
Material Aluminum; AL6063-T5
View Details
High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Passive Telecom Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details