Wakefield Thermal, Inc. Heat Sinks 396-2AB

Description
Heat Sink Power Modules Aluminum Board Level, Extrusion
Request a Quote Datasheet
Description
Heat Sink Power Modules Aluminum Board Level, Extrusion
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1180-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1180-ND
Heat Sinks 345-1180-ND
Heat Sink Power Modules Aluminum Board Level, Extrusion

Heat Sink Power Modules Aluminum Board Level, Extrusion

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 97F7513 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
97F7513
Heat Sink; Thermal Resistance Wakefield Thermal 97F7513
HEAT SINK; Thermal Resistance:1.51°C/W; Packages Cooled:-; External Width - Metric:127mm; External Height - Metric:35.1mm; External Length - Metric:140mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:1.51°C/W; Packages Cooled:-; External Width - Metric:127mm; External Height - Metric:35.1mm; External Length - Metric:140mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 345-1180-ND 97F7513
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1.5 °C / W 1.51 °C / W
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details
TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-008-28005 - TPS Elektronik GmbH
Specs
W 50 mm (1.97 inch)
H 29.2 mm (1.15 inch)
Material Aluminum; AL6063-T5
View Details