Wakefield Thermal, Inc. Heat Sinks 395-1AB

Description
Heat Sink Power Modules Aluminum Board Level
Request a Quote Datasheet
Description
Heat Sink Power Modules Aluminum Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1177-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1177-ND
Heat Sinks 345-1177-ND
Heat Sink Power Modules Aluminum Board Level

Heat Sink Power Modules Aluminum Board Level

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 97F7510 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
97F7510
Heat Sink; Thermal Resistance Wakefield Thermal 97F7510
HEAT SINK; Thermal Resistance:1.1°C/W; Packages Cooled:IGBT Power Module; External Width - Metric:127mm; External Height - Metric:63.5mm; External Length - Metric:76.2mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:1.1°C/W; Packages Cooled:IGBT Power Module; External Width - Metric:127mm; External Height - Metric:63.5mm; External Length - Metric:76.2mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 345-1177-ND 97F7510
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Weight 1179 g (41.6 oz)
Mounting Holes
Thermal Resistance 1.1 °C / W 1.1 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

Forged Heat Sinks - DC Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 58 to 117 mm (2.28 to 4.61 inch)
W 37 to 61 mm (1.46 to 2.4 inch)
H 10 to 25 mm (0.3937 to 0.9843 inch)
View Details
High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Relay Heatsinks - 9174863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Din rail
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details