Wakefield Thermal, Inc. Heat Sinks 394-1AB

Description
Heat Sink Power Modules Aluminum Top Mount
Request a Quote Datasheet
Description
Heat Sink Power Modules Aluminum Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1175-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1175-ND
Heat Sinks 345-1175-ND
Heat Sink Power Modules Aluminum Top Mount

Heat Sink Power Modules Aluminum Top Mount

Buy Now Datasheet
Heat Sink, Black Anodized; Thermal Resistance Wakefield Thermal - 97F7508 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Black Anodized; Thermal Resistance Wakefield Thermal
97F7508
Heat Sink, Black Anodized; Thermal Resistance Wakefield Thermal 97F7508
HEAT SINK, BLACK ANODIZED; Thermal Resistance:1.85°C/W; Packages Cooled:IGBT Power Module; External Width - Metric:127mm; External Height - Metric:38.1mm; External Length - Metric:76.2mm; External Diameter - Metric:-; Product Range:-RoHS Compliant: Yes

HEAT SINK, BLACK ANODIZED; Thermal Resistance:1.85°C/W; Packages Cooled:IGBT Power Module; External Width - Metric:127mm; External Height - Metric:38.1mm; External Length - Metric:76.2mm; External Diameter - Metric:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 345-1175-ND 97F7508
Product Name Heat Sinks Heat Sink, Black Anodized; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Weight 771 g (27.2 oz)
Mounting Holes
Thermal Resistance 1.8 °C / W 1.85 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Vapor Chamber Heat Sinks -  - Rego Electronics Inc.
Specs
Device Vapor Cooler
L ? to 400 mm (? to 15.75 inch)
W ? to 400 mm (? to 15.75 inch)
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-a701-28004 - TPS Elektronik GmbH
Specs
W 55 mm (2.17 inch)
H 25 mm (0.9843 inch)
Material Aluminum; AL6063-T5
View Details