Heat Sink Power Modules Aluminum Top Mount, Extrusion
HEAT SINK; Thermal Resistance:0.33°C/W;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Heat Sinks | Heat Sinks |
| Product Number | 345-1174-ND | 97F953 |
| Product Name | Heat Sinks | Heat Sink; Thermal Resistance Wakefield Thermal |
| Device | Passive Heat Sink | |
| Weight | 4989 g (176 oz) | |
| Mounting | Socket | |
| Thermal Resistance | 0.3300 °C / W | 0.3300 °C / W |