High-Performance Heat Sinks for Power Modules, IGBTs and Solid State Relays
Heat Sink Power Modules Aluminum Top Mount, Extrusion
HEAT SINK; Thermal Resistance:0.43°C/W;
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Heat Sinks | Heat Sinks | Heat Sinks |
| Product Number | 392-180AB | 345-1046-ND | 92F4664 |
| Product Name | Extruded Heat Sink | Heat Sinks | Heat Sink; Thermal Resistance Wakefield Thermal |
| W | 125 mm (4.92 inch) | 125 mm (4.92 inch) | |
| H | 136 mm (5.35 inch) | 136 mm (5.35 inch) | |
| Thermal Resistance | 0.4300 °C / W | 0.4300 °C / W | 0.4300 °C / W |
| Device | Passive Heat Sink |