Wakefield Thermal, Inc. Heat Sink; Thermal Resistance Wakefield Thermal 302N

Description
HEAT SINK; Thermal Resistance:3.33°C/W; Packages Cooled:TO-3; External Width - Metric:50.8mm; External Height - Metric:38.1mm; External Length - Metric:38.1mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:3.33°C/W; Packages Cooled:TO-3; External Width - Metric:50.8mm; External Height - Metric:38.1mm; External Length - Metric:38.1mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Wakefield Thermal - 58F492 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
58F492
Heat Sink; Thermal Resistance Wakefield Thermal 58F492
HEAT SINK; Thermal Resistance:3.33°C/W; Packages Cooled:TO-3; External Width - Metric:50.8mm; External Height - Metric:38.1mm; External Length - Metric:38.1mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:3.33°C/W; Packages Cooled:TO-3; External Width - Metric:50.8mm; External Height - Metric:38.1mm; External Length - Metric:38.1mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 58F492
Product Name Heat Sink; Thermal Resistance Wakefield Thermal
L 38 mm (1.5 inch)
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers
Heatsinks - 8670890 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 100 mm (3.94 inch)
W 3 mm (0.1181 inch)
H 3 mm (0.1181 inch)
View Details
CNC Machining Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details