Wakefield Thermal, Inc. Heat Sink; Thermal Resistance Wakefield Thermal 302M

Description
HEAT SINK; Thermal Resistance:3.33°C/W; Packages Cooled:-; External Width - Metric:50.8mm; External Height - Metric:50.8mm; External Length - Metric:38.1mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:3.33°C/W; Packages Cooled:-; External Width - Metric:50.8mm; External Height - Metric:50.8mm; External Length - Metric:38.1mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Wakefield Thermal - 58F493 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
58F493
Heat Sink; Thermal Resistance Wakefield Thermal 58F493
HEAT SINK; Thermal Resistance:3.33°C/W; Packages Cooled:-; External Width - Metric:50.8mm; External Height - Metric:50.8mm; External Length - Metric:38.1mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:3.33°C/W; Packages Cooled:-; External Width - Metric:50.8mm; External Height - Metric:50.8mm; External Length - Metric:38.1mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 58F493
Product Name Heat Sink; Thermal Resistance Wakefield Thermal
L 38 mm (1.5 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-014-28009 - TPS Elektronik GmbH
Specs
W 153 mm (6.02 inch)
H 50 mm (1.97 inch)
Material Aluminum; AL6063-T5
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details