Wakefield Thermal, Inc. Heat Sinks 301N

Description
Heat Sink Stud Mounted Semiconductor Cases Aluminum Alloy 15.0W @ 70°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink Stud Mounted Semiconductor Cases Aluminum Alloy 15.0W @ 70°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 301N-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
301N-ND
Heat Sinks 301N-ND
Heat Sink Stud Mounted Semiconductor Cases Aluminum Alloy 15.0W @ 70°C Board Level, Vertical

Heat Sink Stud Mounted Semiconductor Cases Aluminum Alloy 15.0W @ 70°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 58F495 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
58F495
Heat Sink; Thermal Resistance Wakefield Thermal 58F495
HEAT SINK; Thermal Resistance:4.67°C/W; Packages Cooled:-; External Width - Metric:50.8mm; External Height - Metric:19.1mm; External Length - Metric:19mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:4.67°C/W; Packages Cooled:-; External Width - Metric:50.8mm; External Height - Metric:19.1mm; External Length - Metric:19mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 301N-ND 58F495
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Socket
Thermal Resistance 2.5 °C / W 4.67 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Custom Heatsink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Material Copper; Copper
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details