Wakefield Thermal, Inc. Heatsink; Thermal Resistance Wakefield Thermal 301M

Description
HEATSINK; Thermal Resistance:4.67°C/W; Packages Cooled:-; External Width - Metric:50.8mm; External Height - Metric:50.8mm; External Length - Metric:19mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEATSINK; Thermal Resistance:4.67°C/W; Packages Cooled:-; External Width - Metric:50.8mm; External Height - Metric:50.8mm; External Length - Metric:19mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatsink; Thermal Resistance Wakefield Thermal - 58F496 - Newark, An Avnet Company
Chicago, IL, United States
Heatsink; Thermal Resistance Wakefield Thermal
58F496
Heatsink; Thermal Resistance Wakefield Thermal 58F496
HEATSINK; Thermal Resistance:4.67°C/W; Packages Cooled:-; External Width - Metric:50.8mm; External Height - Metric:50.8mm; External Length - Metric:19mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEATSINK; Thermal Resistance:4.67°C/W; Packages Cooled:-; External Width - Metric:50.8mm; External Height - Metric:50.8mm; External Length - Metric:19mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 58F496
Product Name Heatsink; Thermal Resistance Wakefield Thermal
L 19 mm (0.7480 inch)
Unlock Full Specs
to access all available technical data

Similar Products

CNC Machining Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details
Heat Sinks - 5-1542000-6 - TE Connectivity
View Details
3 suppliers
Mechanical Products / Heat Sink - aluminium-profile-d01-015-28014 - TPS Elektronik GmbH
Specs
W 240 mm (9.45 inch)
H 73 mm (2.87 inch)
Material Aluminum; AL6063-T5
View Details