Wakefield Thermal, Inc. Heat Sinks 289-AB

Description
Heat Sink TO-218, TO-202, TO-220 Aluminum 2.0W @ 50°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-218, TO-202, TO-220 Aluminum 2.0W @ 50°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1019-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1019-ND
Heat Sinks 345-1019-ND
Heat Sink TO-218, TO-202, TO-220 Aluminum 2.0W @ 50°C Board Level

Heat Sink TO-218, TO-202, TO-220 Aluminum 2.0W @ 50°C Board Level

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 58F1359 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
58F1359
Heat Sink; Thermal Resistance Wakefield Thermal 58F1359
HEAT SINK; Thermal Resistance:25°C/W; Packages Cooled:TO-202, TO-218, TO-220; External Width - Metric:18.1mm; External Height - Metric:12.7mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:25°C/W; Packages Cooled:TO-202, TO-218, TO-220; External Width - Metric:18.1mm; External Height - Metric:12.7mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 345-1019-ND 58F1359
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 25 °C / W 25 °C / W
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-cnc-2-28025 - TPS Elektronik GmbH
Specs
W 140 mm (5.51 inch)
H 25 mm (0.9843 inch)
Material Stainless steel tube
View Details
Heatsinks - 1846720 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 35 mm (1.38 inch)
W 35 mm (1.38 inch)
H 9 mm (0.3543 inch)
View Details
Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details