Wakefield Thermal, Inc. Heat Sinks 288-1AB

Description
Heat Sink TO-220, TO-202 Aluminum 4.0W @ 85°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220, TO-202 Aluminum 4.0W @ 85°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1024-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1024-ND
Heat Sinks 345-1024-ND
Heat Sink TO-220, TO-202 Aluminum 4.0W @ 85°C Board Level, Vertical

Heat Sink TO-220, TO-202 Aluminum 4.0W @ 85°C Board Level, Vertical

Buy Now Datasheet
Board Level Heat Sink - 288-1AB - Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
288-1AB
Board Level Heat Sink 288-1AB
Mounting tabs are pre-tinned to ensure excellent wave-solder bond and good electrical connections for vertical mounting of TO-220 and TO-202 semiconductor packages. These heat sinks are designed for use where minimum PC board space is available. The 288-1AB is a stamped aluminum heat sink, black anodized, designed for applications requiring good heat dissipation from a heat sink occupying minimum space, available at minimum cost.

Mounting tabs are pre-tinned to ensure excellent wave-solder bond and good electrical connections for vertical mounting of TO-220 and TO-202 semiconductor packages. These heat sinks are designed for use where minimum PC board space is available. The 288-1AB is a stamped aluminum heat sink, black anodized, designed for applications requiring good heat dissipation from a heat sink occupying minimum space, available at minimum cost.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Heat Sinks Heat Sinks
Product Number 345-1024-ND 288-1AB
Product Name Heat Sinks Board Level Heat Sink
Device Passive Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Forged Heat Sinks - WZ Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 mm (1.57 inch)
W 40 mm (1.57 inch)
H 3 to 35 mm (0.1181 to 1.38 inch)
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details