Wakefield Thermal, Inc. Heat Sinks 287-1ABE

Description
Heat Sink TO-220 Aluminum 4.0W @ 65°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 4.0W @ 65°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1219-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1219-ND
Heat Sinks 345-1219-ND
Heat Sink TO-220 Aluminum 4.0W @ 65°C Board Level, Vertical

Heat Sink TO-220 Aluminum 4.0W @ 65°C Board Level, Vertical

Buy Now Datasheet
Board Level Heat Sink - 287-1ABE - Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
287-1ABE
Board Level Heat Sink 287-1ABE
Mount these cost-effective TO-220 heat sinks vertically into pre-drilled printed circuit boards. Soldered, pre-tinned tabs can be wave soldered directly to the board. A 0.375 in (9.5 mm) mounting slot allows for correct positioning of TO-220 and similar semiconductor packages.

Mount these cost-effective TO-220 heat sinks vertically into pre-drilled printed circuit boards. Soldered, pre-tinned tabs can be wave soldered directly to the board. A 0.375 in (9.5 mm) mounting slot allows for correct positioning of TO-220 and similar semiconductor packages.

Supplier's Site Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 42M0655 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
42M0655
Heat Sink; Thermal Resistance Wakefield Thermal 42M0655
HEAT SINK; Thermal Resistance:16.25°C/W ; Packages Cooled:TO-220; External Width - Metric:12.7mm; External Height - Metric:30mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes

HEAT SINK; Thermal Resistance:16.25°C/W; Packages Cooled:TO-220; External Width - Metric:12.7mm; External Height - Metric:30mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 345-1219-ND 287-1ABE 42M0655
Product Name Heat Sinks Board Level Heat Sink Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Holes; Socket PCB
Thermal Resistance 16.2 °C / W 7.8 °C / W 16.25 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 1846748 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 32 mm (1.26 inch)
W 32 mm (1.26 inch)
H 15 mm (0.5906 inch)
View Details
Copper Base Heat Sink -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details