Wakefield Thermal, Inc. Board Level Heat Sink 287-1AB

Description
Mount these cost-effective TO-220 heat sinks vertically into pre-drilled printed circuit boards. Soldered, pre-tinned tabs can be wave soldered directly to the board. A 0.375 in (9.5 mm) mounting slot allows for correct positioning of TO-220 and similar semiconductor packages.
Request a Quote Datasheet
Description
Mount these cost-effective TO-220 heat sinks vertically into pre-drilled printed circuit boards. Soldered, pre-tinned tabs can be wave soldered directly to the board. A 0.375 in (9.5 mm) mounting slot allows for correct positioning of TO-220 and similar semiconductor packages.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Level Heat Sink - 287-1AB - Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
287-1AB
Board Level Heat Sink 287-1AB
Mount these cost-effective TO-220 heat sinks vertically into pre-drilled printed circuit boards. Soldered, pre-tinned tabs can be wave soldered directly to the board. A 0.375 in (9.5 mm) mounting slot allows for correct positioning of TO-220 and similar semiconductor packages.

Mount these cost-effective TO-220 heat sinks vertically into pre-drilled printed circuit boards. Soldered, pre-tinned tabs can be wave soldered directly to the board. A 0.375 in (9.5 mm) mounting slot allows for correct positioning of TO-220 and similar semiconductor packages.

Supplier's Site Datasheet
Heat Sinks - 345-1018-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1018-ND
Heat Sinks 345-1018-ND
Heat Sink TO-220 Aluminum 4.0W @ 65°C Board Level, Vertical

Heat Sink TO-220 Aluminum 4.0W @ 65°C Board Level, Vertical

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Heat Sinks Heat Sinks
Product Number 287-1AB 345-1018-ND
Product Name Board Level Heat Sink Heat Sinks
H 29.97 mm (1.18 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-022-28023 - TPS Elektronik GmbH
Specs
W 223 mm (8.78 inch)
H 37.3 mm (1.47 inch)
Material Stainless steel tube
View Details
High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Industrial Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details