Wakefield Thermal, Inc. Board Level Heat Sink 286-CBT

Description
Efficient heat removal at low cost can be achieved by inserting the 286 Series directly into predrilled circuit boards; scored mounting tabs may be bent after insertion to provide added stability. The 286 Series can be wave soldered directly to the board. Material: 286-AB style (aluminum, black anodized), 286-CBT style (copper, black paint tin tabs), and 286-CT style (copper, tinned).
Request a Quote Datasheet
Description
Efficient heat removal at low cost can be achieved by inserting the 286 Series directly into predrilled circuit boards; scored mounting tabs may be bent after insertion to provide added stability. The 286 Series can be wave soldered directly to the board. Material: 286-AB style (aluminum, black anodized), 286-CBT style (copper, black paint tin tabs), and 286-CT style (copper, tinned).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Level Heat Sink - 286-CBT - Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
286-CBT
Board Level Heat Sink 286-CBT
Efficient heat removal at low cost can be achieved by inserting the 286 Series directly into predrilled circuit boards; scored mounting tabs may be bent after insertion to provide added stability. The 286 Series can be wave soldered directly to the board. Material: 286-AB style (aluminum, black anodized), 286-CBT style (copper, black paint tin tabs), and 286-CT style (copper, tinned).

Efficient heat removal at low cost can be achieved by inserting the 286 Series directly into predrilled circuit boards; scored mounting tabs may be bent after insertion to provide added stability. The 286 Series can be wave soldered directly to the board. Material: 286-AB style (aluminum, black anodized), 286-CBT style (copper, black paint tin tabs), and 286-CT style (copper, tinned).

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Heat Sinks
Product Number 286-CBT
Product Name Board Level Heat Sink
H 30.23 mm (1.19 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Forged Heat Sinks - LT Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 40 mm (0.7480 to 1.57 inch)
W 19 to 40 mm (0.7480 to 1.57 inch)
H 3 to 9 mm (0.1181 to 0.3543 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-018-28010 - TPS Elektronik GmbH
Specs
W 153 mm (6.02 inch)
H 40 mm (1.57 inch)
Material Aluminum; AL6063-T5
View Details
HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers