Wakefield Thermal, Inc. Heat Sinks 286-AB

Description
Heat Sink TO-220 Aluminum 4.0W @ 58°C Board Level, Vertical
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 4.0W @ 58°C Board Level, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 286-AB-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
286-AB-ND
Heat Sinks 286-AB-ND
Heat Sink TO-220 Aluminum 4.0W @ 58°C Board Level, Vertical

Heat Sink TO-220 Aluminum 4.0W @ 58°C Board Level, Vertical

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 46F7866 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
46F7866
Heat Sink; Thermal Resistance Wakefield Thermal 46F7866
HEAT SINK; Thermal Resistance:14.5°C/W; Packages Cooled:TO-220; External Width - Metric:12.7mm; External Height - Metric:30.2mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:14.5°C/W; Packages Cooled:TO-220; External Width - Metric:12.7mm; External Height - Metric:30.2mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 286-AB-ND 46F7866
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Holes; Socket
Thermal Resistance 7.4 °C / W 14.5 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers
Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Forged Heat Sinks - LT Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 40 mm (0.7480 to 1.57 inch)
W 19 to 40 mm (0.7480 to 1.57 inch)
H 3 to 9 mm (0.1181 to 0.3543 inch)
View Details