Wakefield Thermal, Inc. Heat Sinks 274-3AB

Description
Heat Sink TO-220 Aluminum 2.0W @ 62°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 2.0W @ 62°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 274-3AB-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
274-3AB-ND
Heat Sinks 274-3AB-ND
Heat Sink TO-220 Aluminum 2.0W @ 62°C Board Level

Heat Sink TO-220 Aluminum 2.0W @ 62°C Board Level

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 52F6214 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
52F6214
Heat Sink; Thermal Resistance Wakefield Thermal 52F6214
HEAT SINK; Thermal Resistance:62°C/W; Packages Cooled:TO-220; External Width - Metric:13.2mm; External Height - Metric:6.35mm; External Length - Metric:19mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:-RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:62°C/W; Packages Cooled:TO-220; External Width - Metric:13.2mm; External Height - Metric:6.35mm; External Length - Metric:19mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 274-3AB-ND 52F6214
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 9 °C / W 62 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
Heatsinks - 7500875 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 49 mm (1.93 inch)
W 49 mm (1.93 inch)
H 20 mm (0.7874 inch)
View Details
Skived Fin + Extruded Aluminum Heat Pipe Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details