Wakefield Thermal, Inc. Heat Sinks 274-1AB

Description
Heat Sink TO-220 Aluminum 2.0W @ 56°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 2.0W @ 56°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1023-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1023-ND
Heat Sinks 345-1023-ND
Heat Sink TO-220 Aluminum 2.0W @ 56°C Board Level

Heat Sink TO-220 Aluminum 2.0W @ 56°C Board Level

Buy Now Datasheet
Board Level Heat Sink - 274-1AB - Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
274-1AB
Board Level Heat Sink 274-1AB
Low-Cost, Low-Height Wave-solderable Heat Sinks

Low-Cost, Low-Height Wave-solderable Heat Sinks

Supplier's Site Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 50B8304 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
50B8304
Heat Sink; Thermal Resistance Wakefield Thermal 50B8304
HEAT SINK; Thermal Resistance:56°C/W; Packages Cooled:TO-220; External Width - Metric:13.2mm; External Height - Metric:9.53mm; External Length - Metric:19mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:-RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:56°C/W; Packages Cooled:TO-220; External Width - Metric:13.2mm; External Height - Metric:9.53mm; External Length - Metric:19mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 345-1023-ND 274-1AB 50B8304
Product Name Heat Sinks Board Level Heat Sink Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Holes PCB
Thermal Resistance 28 °C / W 8 °C / W 56 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-015-28014 - TPS Elektronik GmbH
Specs
W 240 mm (9.45 inch)
H 73 mm (2.87 inch)
Material Aluminum; AL6063-T5
View Details