Wakefield Thermal, Inc. Heat Sink, Copper, To-220; Thermal Resistance Wakefield Thermal 268-85CTE

Description
HEAT SINK, COPPER, TO-220; Thermal Resistance:-; Packages Cooled:TO-220; External Width - Metric:13.21mm; External Height - Metric:21.59mm; External Length - Metric:13.1mm; External Diameter - Metric:-; Heat Sink Material:Copper RoHS Compliant: Yes
Datasheet
Description
HEAT SINK, COPPER, TO-220; Thermal Resistance:-; Packages Cooled:TO-220; External Width - Metric:13.21mm; External Height - Metric:21.59mm; External Length - Metric:13.1mm; External Diameter - Metric:-; Heat Sink Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink, Copper, To-220; Thermal Resistance Wakefield Thermal - 78R1849 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Copper, To-220; Thermal Resistance Wakefield Thermal
78R1849
Heat Sink, Copper, To-220; Thermal Resistance Wakefield Thermal 78R1849
HEAT SINK, COPPER, TO-220; Thermal Resistance:-; Packages Cooled:TO-220; External Width - Metric:13.21mm; External Height - Metric:21.59mm; External Length - Metric:13.1mm; External Diameter - Metric:-; Heat Sink Material:Copper RoHS Compliant: Yes

HEAT SINK, COPPER, TO-220; Thermal Resistance:-; Packages Cooled:TO-220; External Width - Metric:13.21mm; External Height - Metric:21.59mm; External Length - Metric:13.1mm; External Diameter - Metric:-; Heat Sink Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 78R1849
Product Name Heat Sink, Copper, To-220; Thermal Resistance Wakefield Thermal
L 13 mm (0.5157 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Heatsinks - 2740269 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 100 mm (3.94 inch)
W 35 mm (1.38 inch)
H 35 mm (1.38 inch)
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details