Wakefield Thermal, Inc. Heat Sink, Aluminium, To-220; Thermal Resistance Wakefield Thermal 263-145AB

Description
HEAT SINK, ALUMINIUM, TO-220; Thermal Resistance:-; Packages Cooled:TO-220; External Width - Metric:19.81mm; External Height - Metric:36.83mm; External Length - Metric:21.6mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: No
Datasheet
Description
HEAT SINK, ALUMINIUM, TO-220; Thermal Resistance:-; Packages Cooled:TO-220; External Width - Metric:19.81mm; External Height - Metric:36.83mm; External Length - Metric:21.6mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink, Aluminium, To-220; Thermal Resistance Wakefield Thermal - 78R1847 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Aluminium, To-220; Thermal Resistance Wakefield Thermal
78R1847
Heat Sink, Aluminium, To-220; Thermal Resistance Wakefield Thermal 78R1847
HEAT SINK, ALUMINIUM, TO-220; Thermal Resistance:-; Packages Cooled:TO-220; External Width - Metric:19.81mm; External Height - Metric:36.83mm; External Length - Metric:21.6mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: No

HEAT SINK, ALUMINIUM, TO-220; Thermal Resistance:-; Packages Cooled:TO-220; External Width - Metric:19.81mm; External Height - Metric:36.83mm; External Length - Metric:21.6mm; External Diameter - Metric:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 78R1847
Product Name Heat Sink, Aluminium, To-220; Thermal Resistance Wakefield Thermal
L 22 mm (0.8504 inch)
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details
CNC Machining Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heatsinks - 7500863 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 49 mm (1.93 inch)
W 49 mm (1.93 inch)
H 15 mm (0.5906 inch)
View Details