Wakefield Thermal, Inc. Heat Sink, Copper, Smd; Thermal Resistance Wakefield Thermal 26176CTE

Description
HEAT SINK, COPPER, SMD; Thermal Resistance:-; Packages Cooled:TO-263; External Width - Metric:25.4mm; External Height - Metric:19.38mm; External Length - Metric:11.43mm; External Diameter - Metric:-; Heat Sink Material:Copper RoHS Compliant: Yes
Datasheet
Description
HEAT SINK, COPPER, SMD; Thermal Resistance:-; Packages Cooled:TO-263; External Width - Metric:25.4mm; External Height - Metric:19.38mm; External Length - Metric:11.43mm; External Diameter - Metric:-; Heat Sink Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink, Copper, Smd; Thermal Resistance Wakefield Thermal - 78R1842 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Copper, Smd; Thermal Resistance Wakefield Thermal
78R1842
Heat Sink, Copper, Smd; Thermal Resistance Wakefield Thermal 78R1842
HEAT SINK, COPPER, SMD; Thermal Resistance:-; Packages Cooled:TO-263; External Width - Metric:25.4mm; External Height - Metric:19.38mm; External Length - Metric:11.43mm; External Diameter - Metric:-; Heat Sink Material:Copper RoHS Compliant: Yes

HEAT SINK, COPPER, SMD; Thermal Resistance:-; Packages Cooled:TO-263; External Width - Metric:25.4mm; External Height - Metric:19.38mm; External Length - Metric:11.43mm; External Diameter - Metric:-; Heat Sink Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 78R1842
Product Name Heat Sink, Copper, Smd; Thermal Resistance Wakefield Thermal
L 11 mm (0.4500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
Integrated Vapor Chamber Heat Sinks -  - Rego Electronics Inc.
Specs
Device Vapor Cooler
L ? to 400 mm (? to 15.75 inch)
W ? to 400 mm (? to 15.75 inch)
View Details
Heatsinks - 1235624 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 55 mm (2.17 inch)
W 55 mm (2.17 inch)
H 6 mm (0.2362 inch)
View Details