HEAT SINK; Thermal Resistance:-; Packages Cooled:-; External Width - Metric:6.35mm; External Height - Metric:8.99mm; External Length - Metric:13mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | 46F8613 |
| Product Name | Heat Sink; Thermal Resistance Wakefield Thermal |
| L | 13 mm (0.5118 inch) |