Wakefield Thermal, Inc. Heat Sinks 235-85AB

Description
Heat Sink TO-220 Aluminum 2.0W @ 40°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 2.0W @ 40°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1016-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1016-ND
Heat Sinks 345-1016-ND
Heat Sink TO-220 Aluminum 2.0W @ 40°C Board Level

Heat Sink TO-220 Aluminum 2.0W @ 40°C Board Level

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 92F5848 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
92F5848
Heat Sink; Thermal Resistance Wakefield Thermal 92F5848
HEAT SINK; Thermal Resistance:20°C/W; Packages Cooled:TO-220; External Width - Metric:25.4mm; External Height - Metric:21.59mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes

HEAT SINK; Thermal Resistance:20°C/W; Packages Cooled:TO-220; External Width - Metric:25.4mm; External Height - Metric:21.59mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 345-1016-ND 92F5848
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 20 °C / W 20 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Custom Heatsink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Material Copper; Copper
View Details
Heatsinks - 1846725 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 45 mm (1.77 inch)
W 45 mm (1.77 inch)
H 21 mm (0.8268 inch)
View Details
Heat Sink; Thermal Resistance Te Connectivity - 72J5050 - Newark, An Avnet Company
Specs
L 57 mm (2.26 inch)
W 18 mm (0.7087 inch)
H 13.49 mm (0.5311 inch)
View Details