Wakefield Thermal, Inc. Heat Sinks 219-268A

Description
Heat Sink TO-268 (D³Pak) Aluminum 7.0W @ 35°C Top Mount
Request a Quote Datasheet
Description
Heat Sink TO-268 (D³Pak) Aluminum 7.0W @ 35°C Top Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1478-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1478-ND
Heat Sinks 345-1478-ND
Heat Sink TO-268 (D³Pak) Aluminum 7.0W @ 35°C Top Mount

Heat Sink TO-268 (D³Pak) Aluminum 7.0W @ 35°C Top Mount

Buy Now Datasheet
Board Level Heat Sink - 219-268A - Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
219-268A
Board Level Heat Sink 219-268A
The 219 Series heat sinks unique design (Patent Pending) combines the technology of automatically assembling the tin plated solderable wires/rods with that of extruded aluminum anodized heat sink body to configure these SMT heat sinks. Rods/wires named ""Rollers"" are mated mechanically to the heat sink body by forging to reduce the interface thermal resistance between the drains & heat dissipation body. Features & Benefits Increased thermal performance up to 30% over bright copper heat sinks from improved radiation of the black finish Increased surface areas by 3 times therefore thermal performance up to 300% over the aluminum stamped heat sinks on markets Light weight aluminum construction allows faster pick and place assembly reducing the manufacturing cycle time Radius mounted “Rollers” are designed for maximizing heat transfer from component and to avoid “bottle neck” heat transfer like the Aluminum stamped heat sinks

The 219 Series heat sinks unique design (Patent Pending) combines the technology of automatically assembling the tin plated solderable wires/rods with that of extruded aluminum anodized heat sink body to configure these SMT heat sinks. Rods/wires named ""Rollers"" are mated mechanically to the heat sink body by forging to reduce the interface thermal resistance between the drains & heat dissipation body.

Features & Benefits

  • Increased thermal performance up to 30% over bright copper heat sinks from improved radiation of the black finish
  • Increased surface areas by 3 times therefore thermal performance up to 300% over the aluminum stamped heat sinks on markets
  • Light weight aluminum construction allows faster pick and place assembly reducing the manufacturing cycle time
  • Radius mounted “Rollers” are designed for maximizing heat transfer from component and to avoid “bottle neck” heat transfer like the Aluminum stamped heat sinks
Supplier's Site
Heat Sink, Aluminium, To-268; Thermal Resistance Wakefield Thermal - 01AC3581 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Aluminium, To-268; Thermal Resistance Wakefield Thermal
01AC3581
Heat Sink, Aluminium, To-268; Thermal Resistance Wakefield Thermal 01AC3581
HEAT SINK, ALUMINIUM, TO-268; Thermal Resistance:4°C/W; Packages Cooled:TO-268; External Width - Metric:40.1mm; External Height - Metric:11.68mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Product Range:219 SeriesRoHS Compliant: Yes

HEAT SINK, ALUMINIUM, TO-268; Thermal Resistance:4°C/W; Packages Cooled:TO-268; External Width - Metric:40.1mm; External Height - Metric:11.68mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Product Range:219 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 345-1478-ND 219-268A 01AC3581
Product Name Heat Sinks Board Level Heat Sink Heat Sink, Aluminium, To-268; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Solderable Feet
Thermal Resistance 4 °C / W 4 °C / W 4 °C / W
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Die Casting Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details
Heat Sinks - 2-1542006-3 - TE Connectivity
View Details
2 suppliers
Mechanical Products / Heat Sink - aluminium-profile-d01-007-28021 - TPS Elektronik GmbH
Specs
W 69.56 mm (2.74 inch)
H 25.5 mm (1 inch)
Material Aluminum; AL6063-T5
View Details