The 219 Series heat sinks unique design (Patent Pending) combines the technology of automatically assembling the tin plated solderable wires/rods with that of extruded aluminum anodized heat sink body to configure these SMT heat sinks. Rods/wires named ""Rollers"" are mated mechanically to the heat sink body by forging to reduce the interface thermal resistance between the drains & heat dissipation body.
Features & Benefits
Heat Sink TO-263 (D²Pak) Aluminum 2.0W @ 30°C Top Mount
Heat Sink TO-263 (D²Pak) Aluminum 2.0W @ 30°C Top Mount
Heat Sink TO-263 (D²Pak) Aluminum 2.0W @ 30°C Top Mount
HEAT SINK, ALUMINIUM, TO-263; Thermal Resistance:8°C/W; Packages Cooled:TO-263; External Width - Metric:25.9mm; External Height - Metric:12.19mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Product Range:219 SeriesRoHS Compliant: Yes
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Heat Sinks | Heat Sinks | Heat Sinks |
| Product Number | 219-263A-TR | 345-1475-1-ND | 01AC3578 |
| Product Name | Board Level Heat Sink | Heat Sinks | Heat Sink, Aluminium, To-263; Thermal Resistance Wakefield Thermal |
| H | 12.19 mm (0.4800 inch) | 12.19 mm (0.4799 inch) | |
| Thermal Resistance | 8 °C / W | 8 °C / W | 8 °C / W |
| Device | Passive Heat Sink | ||
| Mounting | Solderable Feet |