Wakefield Thermal, Inc. Board Level Heat Sink 218-40CTE3

Description
Surface Mount Heat Sinks
Request a Quote Datasheet
Description
Surface Mount Heat Sinks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Level Heat Sink - 218-40CTE3 - Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
218-40CTE3
Board Level Heat Sink 218-40CTE3
Surface Mount Heat Sinks

Surface Mount Heat Sinks

Supplier's Site Datasheet
Heat Sinks - 218-40CTE3-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
218-40CTE3-ND
Heat Sinks 218-40CTE3-ND
Heat Sink SMD Copper 2.0W @ 62°C Top Mount

Heat Sink SMD Copper 2.0W @ 62°C Top Mount

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 03P0720 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
03P0720
Heat Sink; Thermal Resistance Wakefield Thermal 03P0720
HEAT SINK; Thermal Resistance:31°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:22.9mm; External Height - Metric:10.21mm; External Length - Metric:8mm; External Diameter - Metric:-; Heat Sink Material:Copper; Length:8mmRoHS Compliant: Yes

HEAT SINK; Thermal Resistance:31°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:22.9mm; External Height - Metric:10.21mm; External Length - Metric:8mm; External Diameter - Metric:-; Heat Sink Material:Copper; Length:8mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks Heat Sinks
Product Number 218-40CTE3 218-40CTE3-ND 03P0720
Product Name Board Level Heat Sink Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
H 10.16 mm (0.4000 inch) 10.21 mm (0.4020 inch)
Mounting Surface Mount SMD Pad
Thermal Resistance 21 °C / W 31 °C / W 31 °C / W
Device Passive Heat Sink
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-003-28012 - TPS Elektronik GmbH
Specs
W 120 mm (4.72 inch)
H 50 mm (1.97 inch)
Material Aluminum; AL6063-T5
View Details
Heatsinks - 2342356 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 25 mm (0.9843 inch)
W 35 mm (1.38 inch)
H 25 mm (0.9843 inch)
View Details