Heat Sink D²Pak (TO-263), SOL-20, SOT-223, TO-220 Copper 1.0W @ 55°C Top Mount
HEAT SINK; Thermal Resistance:55°C/W; Packages Cooled:D2PAK, SOL-20, SOT-223, TO-220, TO-263; External Width - Metric:15.2mm; External Height - Metric:9.09mm; External Length - Metric:18.8mm; External Diameter - Metric:- RoHS Compliant: Yes
HEAT SINK, FULL REEL; Thermal Resistance:55°C/W; Packages Cooled:D2PAK, SOL-20, SOT-223, TO-220, TO-263; External Width - Metric:15.2mm; External Height - Metric:9.09mm; External Length - Metric:18.8mm; External Diameter - Metric:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Heat Sinks | Heat Sinks |
| Product Number | 345-217-36CTRE6CT-ND | 43K2732 |
| Product Name | Heat Sinks | Heat Sink; Thermal Resistance Wakefield Thermal |
| Device | Passive Heat Sink | |
| Mounting | SMD Pad | |
| Thermal Resistance | 55 °C / W | 55 °C / W |
| Material | Copper |