Wakefield Thermal, Inc. Heat Pipe, Round, Copper, 12Mm X 350Mm; Heat Pipe Type Wakefield Thermal 214676

Description
HEAT PIPE, ROUND, COPPER, 12MM X 350MM; Heat Pipe Type:Round; Heat Transfer Rate:75W; Heat Pipe Material:Copper; External Length - Metric:350mm; External Width - Metric:-; External Thickness - Metric:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT PIPE, ROUND, COPPER, 12MM X 350MM; Heat Pipe Type:Round; Heat Transfer Rate:75W; Heat Pipe Material:Copper; External Length - Metric:350mm; External Width - Metric:-; External Thickness - Metric:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Pipe, Round, Copper, 12Mm X 350Mm; Heat Pipe Type Wakefield Thermal - 63AC0435 - Newark, An Avnet Company
Chicago, IL, United States
Heat Pipe, Round, Copper, 12Mm X 350Mm; Heat Pipe Type Wakefield Thermal
63AC0435
Heat Pipe, Round, Copper, 12Mm X 350Mm; Heat Pipe Type Wakefield Thermal 63AC0435
HEAT PIPE, ROUND, COPPER, 12MM X 350MM; Heat Pipe Type:Round; Heat Transfer Rate:75W; Heat Pipe Material:Copper; External Length - Metric:350mm; External Width - Metric:-; External Thickness - Metric:-; Product Range:- RoHS Compliant: Yes

HEAT PIPE, ROUND, COPPER, 12MM X 350MM; Heat Pipe Type:Round; Heat Transfer Rate:75W; Heat Pipe Material:Copper; External Length - Metric:350mm; External Width - Metric:-; External Thickness - Metric:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Pipes
Product Number 63AC0435
Product Name Heat Pipe, Round, Copper, 12Mm X 350Mm; Heat Pipe Type Wakefield Thermal
Type Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

Heat Pipes -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Type Cylindrical
Thermal Conductivity ? to 100000 W/m-K (? to 57779 BTU-ft/hr-ft²-F)
Total Length 3.15 to 23.62 inch (80 to 600 mm)
View Details
Heat Pipes - TPL Series - DME Company
Specs
Type Cylindrical
Operating Temperature 150 to 600 F (65.56 to 316 C)
Diameter 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details