Wakefield Thermal, Inc. Heat Sink; Thermal Resistance Wakefield Thermal 206-1PABEH

Description
HEAT SINK; Thermal Resistance:14°C/W; Packages Cooled:TO-220; External Width - Metric:25.4mm; External Height - Metric:30mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:14°C/W; Packages Cooled:TO-220; External Width - Metric:25.4mm; External Height - Metric:30mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Wakefield Thermal - 03P0719 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
03P0719
Heat Sink; Thermal Resistance Wakefield Thermal 03P0719
HEAT SINK; Thermal Resistance:14°C/W; Packages Cooled:TO-220; External Width - Metric:25.4mm; External Height - Metric:30mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:-RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:14°C/W; Packages Cooled:TO-220; External Width - Metric:25.4mm; External Height - Metric:30mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 03P0719
Product Name Heat Sink; Thermal Resistance Wakefield Thermal
L 13 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 1235623 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 25 mm (0.9843 inch)
W 25 mm (0.9843 inch)
H 2.5 mm (0.0984 inch)
View Details
Forged Heat Sinks - WS Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 50 to 60 mm (1.97 to 2.36 inch)
W 50 to 60 mm (1.97 to 2.36 inch)
H 15 to 25 mm (0.5906 to 0.9843 inch)
View Details