Wakefield Thermal, Inc. Insulator; Insulator Body Material Wakefield Thermal 173-9-230P

Description
INSULATOR; Insulator Body Material:-; Thermal Conductivity:-; Breakdown Voltage Vbr:5kV; Thickness:0.229mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Length:19.1mm; Mounting Hole Dia:4.8mm RoHS Compliant: Yes
Datasheet
Description
INSULATOR; Insulator Body Material:-; Thermal Conductivity:-; Breakdown Voltage Vbr:5kV; Thickness:0.229mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Length:19.1mm; Mounting Hole Dia:4.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulator; Insulator Body Material Wakefield Thermal - 81F9784 - Newark, An Avnet Company
Chicago, IL, United States
Insulator; Insulator Body Material Wakefield Thermal
81F9784
Insulator; Insulator Body Material Wakefield Thermal 81F9784
INSULATOR; Insulator Body Material:-; Thermal Conductivity:-; Breakdown Voltage Vbr:5kV; Thickness:0.229mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Length:19.1mm; Mounting Hole Dia:4.8mm RoHS Compliant: Yes

INSULATOR; Insulator Body Material:-; Thermal Conductivity:-; Breakdown Voltage Vbr:5kV; Thickness:0.229mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Length:19.1mm; Mounting Hole Dia:4.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 81F9784
Product Name Insulator; Insulator Body Material Wakefield Thermal
Unlock Full Specs
to access all available technical data

Similar Products

High-performance insulation sheets for power semiconductors - SC800-PI-2-K10 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details
Formulations - Chemistries - Thermally Conductive Adhesives - DISSIPATOR 746D - 746D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Chemical System Silicone
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Flexible, Electrically Conductive Two Component Epoxy - EP79FL - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Form / Shape Liquid; Encapsulant or Conformal Coating; Gap Filler, Foam in Place Gasket
Chemical System Epoxy
View Details